TE Connectivity Coax Connectors 2554560-1

Description
Body Features Body Material : Silicone Dimensions Product Length : 11 MM  [.433 INCH ] Housing Features Housing Color : Red Packaging Features Packaging Method : Bag & Box Product Type Features Compatible With RF Cable Type : RG 174 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Grommet Seal Connector Shape : Rectangular Connector System : Cable-to-Cable RF Interface : Mini-FAKRA Sealable : Yes
Request a Quote
Description
Body Features Body Material : Silicone Dimensions Product Length : 11 MM  [.433 INCH ] Housing Features Housing Color : Red Packaging Features Packaging Method : Bag & Box Product Type Features Compatible With RF Cable Type : RG 174 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Grommet Seal Connector Shape : Rectangular Connector System : Cable-to-Cable RF Interface : Mini-FAKRA Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2554560-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2554560-1
Coax Connectors 2554560-1
Body Features Body Material : Silicone Dimensions Product Length : 11 MM  [.433 INCH ] Housing Features Housing Color : Red Packaging Features Packaging Method : Bag & Box Product Type Features Compatible With RF Cable Type : RG 174 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Grommet Seal Connector Shape : Rectangular Connector System : Cable-to-Cable RF Interface : Mini-FAKRA Sealable : Yes

Body Features


  • Body Material : Silicone

Dimensions


  • Product Length : 11 MM  [.433 INCH ]

Housing Features


  • Housing Color : Red

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Compatible With RF Cable Type : RG 174
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : Grommet Seal
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Cable
  • RF Interface : Mini-FAKRA
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2554560-1
Product Name Coax Connectors
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Rectangular Connectors - 1-1589455-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details
Rectangular Wire & Cable Connectors & Housings - 1-1375820-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers