TE Connectivity Coax Connectors 2554557-1

Description
Body Features Body Material : Silicone Housing Features Housing Color : Red Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Grommet Seal Connector System : Cable-to-Cable RF Interface : Mini-FAKRA Sealable : Yes
Request a Quote
Description
Body Features Body Material : Silicone Housing Features Housing Color : Red Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Grommet Seal Connector System : Cable-to-Cable RF Interface : Mini-FAKRA Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2554557-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2554557-1
Coax Connectors 2554557-1
Body Features Body Material : Silicone Housing Features Housing Color : Red Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Grommet Seal Connector System : Cable-to-Cable RF Interface : Mini-FAKRA Sealable : Yes

Body Features


  • Body Material : Silicone

Housing Features


  • Housing Color : Red

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : Grommet Seal
  • Connector System : Cable-to-Cable
  • RF Interface : Mini-FAKRA
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2554557-1
Product Name Coax Connectors
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1337427-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers
Standard Rectangular Connectors - 1-1589455-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details