TE Connectivity Coax Connectors 2554549-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Nickel Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible With RF Cable Type : RG 174 Connector Product Type : Connector Assembly RF Interface : Mini-FAKRA
Request a Quote
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Nickel Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible With RF Cable Type : RG 174 Connector Product Type : Connector Assembly RF Interface : Mini-FAKRA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2554549-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2554549-1
Coax Connectors 2554549-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Nickel Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible With RF Cable Type : RG 174 Connector Product Type : Connector Assembly RF Interface : Mini-FAKRA

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Nickel

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Compatible With RF Cable Type : RG 174
  • Connector Product Type : Connector Assembly
  • RF Interface : Mini-FAKRA
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2554549-1
Product Name Coax Connectors
Unlock Full Specs
to access all available technical data

Similar Products