TE Connectivity Coax Connectors 2554545-1

Description
Contact Features Crimp Type : Compression Crimp RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) Packaging Features Packaging Method : Tape & Reel Product Type Features Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : Mini-FAKRA
Request a Quote
Description
Contact Features Crimp Type : Compression Crimp RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) Packaging Features Packaging Method : Tape & Reel Product Type Features Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : Mini-FAKRA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2554545-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2554545-1
Coax Connectors 2554545-1
Contact Features Crimp Type : Compression Crimp RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) Packaging Features Packaging Method : Tape & Reel Product Type Features Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : Mini-FAKRA

Contact Features


  • Crimp Type : Compression Crimp
  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold (Au)

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector Product Type : Connector Assembly
  • RF Connector Style : Jack
  • RF Interface : Mini-FAKRA
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2554545-1
Product Name Coax Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products