TE Connectivity Coax Connectors 2554544-1

Description
Contact Features Crimp Type : Compression Crimp RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Tin (Sn) Mechanical Attachment RF Contact Captivation Method : Mechanical Other Dielectric Material : Thermoplastic Polymer Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible With RF Cable Type : RG 174 Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : Mini-FAKRA
Request a Quote
Description
Contact Features Crimp Type : Compression Crimp RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Tin (Sn) Mechanical Attachment RF Contact Captivation Method : Mechanical Other Dielectric Material : Thermoplastic Polymer Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible With RF Cable Type : RG 174 Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : Mini-FAKRA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2554544-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2554544-1
Coax Connectors 2554544-1
Contact Features Crimp Type : Compression Crimp RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Tin (Sn) Mechanical Attachment RF Contact Captivation Method : Mechanical Other Dielectric Material : Thermoplastic Polymer Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible With RF Cable Type : RG 174 Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : Mini-FAKRA

Contact Features


  • Crimp Type : Compression Crimp
  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Tin (Sn)

Mechanical Attachment


  • RF Contact Captivation Method : Mechanical

Other


  • Dielectric Material : Thermoplastic Polymer

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Compatible With RF Cable Type : RG 174
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : Mini-FAKRA
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2554544-1
Product Name Coax Connectors
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337416-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
7 suppliers
Ribbon Cable Connectors - 1-111492-5 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
4 suppliers