TE Connectivity Coax Connectors 2554543-1

Description
Contact Features Crimp Type : Compression Crimp RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Tin (Sn) Other Dielectric Material : Thermoplastic Polymer Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible With RF Cable Type : RTK 031 Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : Mini-FAKRA
Request a Quote
Description
Contact Features Crimp Type : Compression Crimp RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Tin (Sn) Other Dielectric Material : Thermoplastic Polymer Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible With RF Cable Type : RTK 031 Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : Mini-FAKRA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2554543-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2554543-1
Coax Connectors 2554543-1
Contact Features Crimp Type : Compression Crimp RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Tin (Sn) Other Dielectric Material : Thermoplastic Polymer Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible With RF Cable Type : RTK 031 Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : Mini-FAKRA

Contact Features


  • Crimp Type : Compression Crimp
  • RF Connector Center Contact Material : Bronze
  • RF Connector Center Contact Plating Material : Tin (Sn)

Other


  • Dielectric Material : Thermoplastic Polymer

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Compatible With RF Cable Type : RTK 031
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : Mini-FAKRA
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2554543-1
Product Name Coax Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 100400-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104353-5 - Shenzhen Shengyu Electronics Technology Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers