Body Features Connector & Keying Code : A Primary Product Color : Black
Configuration Features Number of Positions : 2 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 190 Contact Mating Area Plating Material : Silver (Ag)
Housing Features Centerline (Pitch) (MM) : 35.2
Industry Standards IP Rating : IP69K, IP67 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Bus Bar Mount
Operation/Applicatio
n Circuit Application : Power Shielded : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Bus Bar-to-Wire Sealable : Yes
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range (DEGC) : -40 - 120
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Connector & Keying Code : A Primary Product Color : Black
Configuration Features Number of Positions : 2 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 190 Contact Mating Area Plating Material : Silver (Ag)
Housing Features Centerline (Pitch) (MM) : 35.2
Industry Standards IP Rating : IP69K, IP67 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Bus Bar Mount
Operation/Applicatio
n Circuit Application : Power Shielded : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Bus Bar-to-Wire Sealable : Yes
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range (DEGC) : -40 - 120
Body Features Connector & Keying Code : A Primary Product Color : Black
Configuration Features Number of Positions : 2 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 190 Contact Mating Area Plating Material : Silver (Ag)
Housing Features Centerline (Pitch) (MM) : 35.2
Industry Standards IP Rating : IP69K, IP67 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Bus Bar Mount
Operation/Applicatio
n Circuit Application : Power Shielded : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Bus Bar-to-Wire Sealable : Yes
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range (DEGC) : -40 - 120
Body Features
Connector & Keying Code : A
Primary Product Color : Black
Configuration Features
Number of Positions : 2
Number of Rows : 1
Contact Features
Contact Current Rating (Max) (AMP) : 190
Contact Mating Area Plating Material : Silver (Ag)
Housing Features
Centerline (Pitch) (MM) : 35.2
Industry Standards
IP Rating : IP69K, IP67
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Bus Bar Mount
Operation/Application
Circuit Application : Power
Shielded : No
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector Product Type : Housing
Connector System : Bus Bar-to-Wire
Sealable : Yes
Usage Conditions
Operating Temperature (Max) : 120 DEGC [248 DEGF ]