TE Connectivity RF Cable Assemblies 2550650-5

Description
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Brass Conductor Plating Material : Gold Jacket Material : FEP Configuration Features Number of Connectorized Ends : 1 Number of Positions : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold over Nickel Contact Underplating Material : Copper Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 31 Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 200 Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 9 Other Cable Assembly Length : .05 M  [.164 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : MHF1 Plug Cable Assembly Type : FAKRA to UMCC1 Coax Cable Type : 1.13mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote
Description
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Brass Conductor Plating Material : Gold Jacket Material : FEP Configuration Features Number of Connectorized Ends : 1 Number of Positions : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold over Nickel Contact Underplating Material : Copper Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 31 Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 200 Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 9 Other Cable Assembly Length : .05 M  [.164 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : MHF1 Plug Cable Assembly Type : FAKRA to UMCC1 Coax Cable Type : 1.13mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2550650-5 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2550650-5
RF Cable Assemblies 2550650-5
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Brass Conductor Plating Material : Gold Jacket Material : FEP Configuration Features Number of Connectorized Ends : 1 Number of Positions : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold over Nickel Contact Underplating Material : Copper Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 31 Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 200 Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 9 Other Cable Assembly Length : .05 M  [.164 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : MHF1 Plug Cable Assembly Type : FAKRA to UMCC1 Coax Cable Type : 1.13mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Black
  • Conductor Material : Brass
  • Conductor Plating Material : Gold
  • Jacket Material : FEP

Configuration Features


  • Number of Connectorized Ends : 1
  • Number of Positions : 2

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Gold over Nickel
  • Contact Underplating Material : Copper

Dimensions


  • Outside Cable Diameter : 1.13 MM  [.044 INCH ]
  • Wire Size (AWG) : 31

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (V) : 200

Operation/Application


  • Operating Frequency Range (GHZ) : 0 - 9

Other


  • Cable Assembly Length : .05 M  [.164 FT ]
  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Cable Assembly (End A) : FAKRA Plug
  • Cable Assembly (End B) : MHF1 Plug
  • Cable Assembly Type : FAKRA to UMCC1
  • Coax Cable Type : 1.13mm Coax

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2550650-5
Product Name RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 070663-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers