Body Features Compatible Conductor Material : Aluminium Insulation Material : XLPE/EPR
Dimensions Compatible Conductor Range (AWGKC) : 500 - 1000 Compatible Insulation Diameter Range : 46.9 - 50 MM [1.84 - 1.96 INCH ]
Electrical Characteristics Voltage Class (KV) : 35
Industry Standards Compatible With Approved Standards Products : IEEE 386
Operation/Applicatio
n Dead Break Connection Product Type : 200kV BIL 900A T-body Kit with Testpoint
Other Installation Instruction : English
Product Type Features Bushing Type : IEEE interface 13 Cable Shield Style : Wire Installation Technology : Shear Bolt Screened : Screened
Body Features
- Compatible Conductor Material : Aluminium
- Insulation Material : XLPE/EPR
Dimensions
- Compatible Conductor Range (AWGKC) : 500 - 1000
- Compatible Insulation Diameter Range : 46.9 - 50 MM [1.84 - 1.96 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEEE 386
Operation/Application
- Dead Break Connection Product Type : 200kV BIL 900A T-body Kit with Testpoint
Other
- Installation Instruction : English
Product Type Features
- Bushing Type : IEEE interface 13
- Cable Shield Style : Wire
- Installation Technology : Shear Bolt
- Screened : Screened