Body Features Compatible Conductor Material : Aluminium, Copper Insulation Material : XLPE/EPR
Dimensions Compatible Conductor Range (AWGKC) : 350 - 750 Compatible Insulation Diameter Range : 42.3 - 45.3 MM [1.66 - 1.78 INCH ]
Electrical Characteristics Voltage Class (KV) : 35
Industry Standards Compatible With Approved Standards Products : IEEE 386
Operation/Applicatio
n Dead Break Connection Product Type : Compact T-Body Kit with testpoint
Other Installation Instruction : English
Product Type Features Bushing Type : IEEE interface 13 Cable Shield Style : Tape/Wire Installation Technology : Shear Bolt Screened : Screened
Body Features
- Compatible Conductor Material : Aluminium, Copper
- Insulation Material : XLPE/EPR
Dimensions
- Compatible Conductor Range (AWGKC) : 350 - 750
- Compatible Insulation Diameter Range : 42.3 - 45.3 MM [1.66 - 1.78 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEEE 386
Operation/Application
- Dead Break Connection Product Type : Compact T-Body Kit with testpoint
Other
- Installation Instruction : English
Product Type Features
- Bushing Type : IEEE interface 13
- Cable Shield Style : Tape/Wire
- Installation Technology : Shear Bolt
- Screened : Screened