Body Features Cable Color : Black
Dimensions Wire Size (MMSQ) : 10
Electrical Characteristics Current Rating (AMP) : 300 Voltage Class (KV) : 1.5
Housing Features Housing Material : PA 66 Glass Fiber Reinforced
Industry Standards Compatible With Agency/Standards Products : EN 62852, IEC 62852 IP Rating : IP68
Operation/Applicatio
n Power Component Application Type : Above Ground
Other Product Installation Type : Mid Span
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Latin America, Europe, Middle East & Africa
Product Type Features Piercing Blade Base Material : Tinned Copper Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector
Body Features
Dimensions
Electrical Characteristics
- Current Rating (AMP) : 300
- Voltage Class (KV) : 1.5
Housing Features
- Housing Material : PA 66 Glass Fiber Reinforced
Industry Standards
- Compatible With Agency/Standards Products : EN 62852, IEC 62852
- IP Rating : IP68
Operation/Application
- Power Component Application Type : Above Ground
Other
- Product Installation Type : Mid Span
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Latin America, Europe, Middle East & Africa
Product Type Features
- Piercing Blade Base Material : Tinned Copper
- Solar Connector Style : Piercing
- Solar Connector Type : Insulation Piercing Connector