TE Connectivity Coax Connectors 2547892-1

Description
Body Features Body Material : Copper Alloy Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Contact Configuration : Captivated Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Detent : Without PCB Mount Retention : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : 2 Hole Flange RF Connector Coupling Mechanism : Locking RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Bag & Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : QMA Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Copper Alloy Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Contact Configuration : Captivated Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Detent : Without PCB Mount Retention : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : 2 Hole Flange RF Connector Coupling Mechanism : Locking RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Bag & Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : QMA Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2547892-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2547892-1
Coax Connectors 2547892-1
Body Features Body Material : Copper Alloy Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Contact Configuration : Captivated Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Detent : Without PCB Mount Retention : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : 2 Hole Flange RF Connector Coupling Mechanism : Locking RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Bag & Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : QMA Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : Copper Alloy
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Body Underplating Material : Copper

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Outer Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Contact Configuration : Captivated

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Shielding
  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Detent : Without
  • PCB Mount Retention : Without
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : 2 Hole Flange
  • RF Connector Coupling Mechanism : Locking
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - 18

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Commercial

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Circular
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : QMA
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2547892-1
Product Name Coax Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0103-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Ribbon Cable Connectors - 102155-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Ribbon Cable Connectors - 102154-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details