TE Connectivity Connector Hardware, Mounts, Locks & Retainers 254737-E

Description
Body Features Primary Product Color : Natural Primary Product Material : Copper Alloy Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M14 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Copper Alloy Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M14 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 254737-E - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
254737-E
Connector Hardware, Mounts, Locks & Retainers 254737-E
Body Features Primary Product Color : Natural Primary Product Material : Copper Alloy Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M14 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Copper Alloy
  • Primary Product Plating Material : Nickel

Mechanical Attachment


  • Thread Size : M14

Product Type Features


  • Connector Hardware Accessory Type : Nut
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet
Circular Connector Accessories - 2684-254737-E-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
2684-254737-E-ND
Circular Connector Accessories 2684-254737-E-ND
Connector Coupling Nut M12

Connector Coupling Nut M12

Buy Now Datasheet
Connectors - 254737-E - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
254737-E
Connectors 254737-E
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 254737-E 2684-254737-E-ND 254737-E
Product Name Connector Hardware, Mounts, Locks & Retainers Circular Connector Accessories Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 18 AWG
View Details
Standard Circular Connectors - 1-1589691-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 22 to 26 AWG
View Details