TE Connectivity Mechanical Connectors 2546356-1

Description
Body Features Compatible Conductor Material : Aluminium Conductor Type : Stranded Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 8 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range - Main (MMSQ) : 30.6 - 32.5 Palm Hole Diameter : 18 Electrical Characteristics Voltage Class (KV) : ≤ 550 Industry Standards Compatible With Agency/Standards Products : NEMA, IEC Compatible With Approved Standards Products : ANSI/NEMA CC1-2009, IEC 62271-1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Connector Power Component Application Type : Substation Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminium Conductor Type : Stranded Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 8 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range - Main (MMSQ) : 30.6 - 32.5 Palm Hole Diameter : 18 Electrical Characteristics Voltage Class (KV) : ≤ 550 Industry Standards Compatible With Agency/Standards Products : NEMA, IEC Compatible With Approved Standards Products : ANSI/NEMA CC1-2009, IEC 62271-1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Connector Power Component Application Type : Substation Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2546356-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2546356-1
Mechanical Connectors 2546356-1
Body Features Compatible Conductor Material : Aluminium Conductor Type : Stranded Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 8 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range - Main (MMSQ) : 30.6 - 32.5 Palm Hole Diameter : 18 Electrical Characteristics Voltage Class (KV) : ≤ 550 Industry Standards Compatible With Agency/Standards Products : NEMA, IEC Compatible With Approved Standards Products : ANSI/NEMA CC1-2009, IEC 62271-1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Connector Power Component Application Type : Substation Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted

Body Features


  • Compatible Conductor Material : Aluminium
  • Conductor Type : Stranded
  • Primary Product Material : Aluminum Alloy

Configuration Features


  • Number of Bolts : 8

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 17
  • Compatible Conductor Cross-Section Range - Main (MMSQ) : 30.6 - 32.5
  • Palm Hole Diameter : 18

Electrical Characteristics


  • Voltage Class (KV) : ≤ 550

Industry Standards


  • Compatible With Agency/Standards Products : NEMA, IEC
  • Compatible With Approved Standards Products : ANSI/NEMA CC1-2009, IEC 62271-1

Operation/Application


  • Mechanical Connector Product Type : Terminal Connector
  • Power Component Application Type : Substation

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Bolted
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2546356-1
Product Name Mechanical Connectors
Mounting Bolted
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details