TE Connectivity RF Cable Assemblies 2545891-7

Description
Body Features Cable Color : Black Conductor Material : Bare Copper Jacket Material : PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Shield Plating Material : Tin Shield Type : Braid Configuration Features Number of Connectorized Ends : 2 Number of Positions : 4 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Outside Cable Diameter : 3 - 3.2 MM  [.122 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 60 Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 9 Shielded : Yes Other Cable Assembly Length : .75 M  [2.46 FT ] Dielectric Material : Polypropylene (PP) Product Type Features Cable Assembly (End A) : Mini-FAKRA Jack Cable Assembly (End B) : Mini-FAKRA Jack Cable Assembly Type : Mini-FAKRA to Mini-FAKRA Coax Cable Type : RTK 031 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Bare Copper Jacket Material : PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Shield Plating Material : Tin Shield Type : Braid Configuration Features Number of Connectorized Ends : 2 Number of Positions : 4 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Outside Cable Diameter : 3 - 3.2 MM  [.122 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 60 Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 9 Shielded : Yes Other Cable Assembly Length : .75 M  [2.46 FT ] Dielectric Material : Polypropylene (PP) Product Type Features Cable Assembly (End A) : Mini-FAKRA Jack Cable Assembly (End B) : Mini-FAKRA Jack Cable Assembly Type : Mini-FAKRA to Mini-FAKRA Coax Cable Type : RTK 031 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2545891-7 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2545891-7
RF Cable Assemblies 2545891-7
Body Features Cable Color : Black Conductor Material : Bare Copper Jacket Material : PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Shield Plating Material : Tin Shield Type : Braid Configuration Features Number of Connectorized Ends : 2 Number of Positions : 4 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Outside Cable Diameter : 3 - 3.2 MM  [.122 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 60 Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 9 Shielded : Yes Other Cable Assembly Length : .75 M  [2.46 FT ] Dielectric Material : Polypropylene (PP) Product Type Features Cable Assembly (End A) : Mini-FAKRA Jack Cable Assembly (End B) : Mini-FAKRA Jack Cable Assembly Type : Mini-FAKRA to Mini-FAKRA Coax Cable Type : RTK 031 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Bare Copper
  • Jacket Material : PVC
  • Shield Material : Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid
  • Shield Plating Material : Tin
  • Shield Type : Braid

Configuration Features


  • Number of Connectorized Ends : 2
  • Number of Positions : 4

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Dimensions


  • Outside Cable Diameter : 3 - 3.2 MM  [.122 INCH ]
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (V) : 60

Operation/Application


  • Operating Frequency Range (GHZ) : 0 - 9
  • Shielded : Yes

Other


  • Cable Assembly Length : .75 M  [2.46 FT ]
  • Dielectric Material : Polypropylene (PP)

Product Type Features


  • Cable Assembly (End A) : Mini-FAKRA Jack
  • Cable Assembly (End B) : Mini-FAKRA Jack
  • Cable Assembly Type : Mini-FAKRA to Mini-FAKRA
  • Coax Cable Type : RTK 031

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2545891-7
Product Name RF Cable Assemblies
Application RF
Product Type Mini-FAKRA Jack
Cable Shielding Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064412-1 - TE Connectivity
Specs
Application RF
Cable Length 1 ft (3.05 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
2 suppliers
Twisted Pair Cable - 013536-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers