TE Connectivity Connectors, Interconnects Rectangular Connectors Headers, Male Pins 254587-E

Description
Manufacturer: TE Connectivity Erni Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: SMC Number of Positions: 16 Connector Type: Header Contact Type: Male Pin Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Erni Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: SMC Number of Positions: 16 Connector Type: Header Contact Type: Male Pin Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: TE Connectivity Erni Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: SMC Number of Positions: 16 Connector Type: Header Contact Type: Male Pin Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity Erni
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: SMC
Number of Positions: 16
Connector Type: Header
Contact Type: Male Pin
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.050" (1.27mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-254587-E
SMD Electronic Connector 316-254587-E
Conn Shrouded Header M 16 POS 1.27mm Solder ST Top Entry SMD T/R Product overview: 254587-E from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-254587-E can be used for catalog matching and distributor lookup.

Conn Shrouded Header M 16 POS 1.27mm Solder ST Top Entry SMD T/R Product overview: 254587-E from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-254587-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 316-254587-E
Product Name Connectors, Interconnects Rectangular Connectors Headers, Male Pins SMD Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details