Body Features Cable Color : Black Conductor Material : Bare Copper Jacket Material : PVC Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid Shield Plating Material : Tin Shield Type : Braid
Configuration Features Number of Connectorized Ends : 2 Number of Positions : 1
Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel
Dimensions Outside Cable Diameter : 3 - 3.2 MM [.122 INCH ] Wire Size (AWG) : 22
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 60
Operation/Applicatio
n Operating Frequency Range (GHZ) : 0 - 9 Shielded : Yes
Other Cable Assembly Length : .6 M [1.97 FT ] Dielectric Material : Polypropylene (PP)
Product Type Features Cable Assembly (End A) : Mini-FAKRA Jack Cable Assembly (End B) : Mini-FAKRA Jack Cable Assembly Type : Mini-FAKRA to Mini-FAKRA Coax Cable Type : RTK 031
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Cable Color : Black
- Conductor Material : Bare Copper
- Jacket Material : PVC
- Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid
- Shield Plating Material : Tin
- Shield Type : Braid
Configuration Features
- Number of Connectorized Ends : 2
- Number of Positions : 1
Contact Features
- Center Contact Plating Material : Gold
- Contact Base Material : Phosphor Bronze
- Contact Mating Area Plating Material : Gold (Au)
- Contact Underplating Material : Nickel
Dimensions
- Outside Cable Diameter : 3 - 3.2 MM [.122 INCH ]
- Wire Size (AWG) : 22
Electrical Characteristics
- Impedance (OHM) : 50
- Operating Voltage (V) : 60
Operation/Application
- Operating Frequency Range (GHZ) : 0 - 9
- Shielded : Yes
Other
- Cable Assembly Length : .6 M [1.97 FT ]
- Dielectric Material : Polypropylene (PP)
Product Type Features
- Cable Assembly (End A) : Mini-FAKRA Jack
- Cable Assembly (End B) : Mini-FAKRA Jack
- Cable Assembly Type : Mini-FAKRA to Mini-FAKRA
- Coax Cable Type : RTK 031
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]