Body Features Body Material : Die Cast Zinc Body Material Finish : Plated Body Plating Material : Tin Body Underplating Material : Nickel
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 4 PCB Mount Orientation : Right Angle
Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au)
Dimensions Mounting Post Length : 2.16 MM [.085 INCH ] Product Length : 32.1 MM [1.263 INCH ] Profile Height from PCB : 10 MM [.393 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Housing Features Body Orientation : Right Angle Housing Color : Leaf Green
Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Locking Latch RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 9
Other Dielectric Material : Liquid Crystal Polymer (LCP) Grade : Commercial
Packaging Features Packaging Method : Tray/Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Seal & Plug Type : Interface Seal Connector Shape : Triangular Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : Mini-FAKRA Sealable : Yes
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.2 MM [.086 INCH ]
Usage Conditions Operating Temperature Range : -45 - 105 DEGC [-49 - 221 DEGF ]
Body Features
- Body Material : Die Cast Zinc
- Body Material Finish : Plated
- Body Plating Material : Tin
- Body Underplating Material : Nickel
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 4
- PCB Mount Orientation : Right Angle
Contact Features
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Gold (Au)
Dimensions
- Mounting Post Length : 2.16 MM [.085 INCH ]
- Product Length : 32.1 MM [1.263 INCH ]
- Profile Height from PCB : 10 MM [.393 INCH ]
Electrical Characteristics
Housing Features
- Body Orientation : Right Angle
- Housing Color : Leaf Green
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Panel Mount Feature Type : Locking Latch
- RF Connector Coupling Mechanism : Snap-Fit
- RF Contact Captivation Method : Mechanical
Operation/Application
- Circuit Application : Signal
- Operating Frequency Range (GHZ) : 0 - 9
Other
- Dielectric Material : Liquid Crystal Polymer (LCP)
- Grade : Commercial
Packaging Features
- Packaging Method : Tray/Box
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Seal & Plug Type : Interface Seal
- Connector Shape : Triangular
- Connector System : Cable-to-Board
- RF Connector Style : Plug
- RF Interface : Mini-FAKRA
- Sealable : Yes
Termination Features
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 2.2 MM [.086 INCH ]
Usage Conditions
- Operating Temperature Range : -45 - 105 DEGC [-49 - 221 DEGF ]