TE Connectivity Coax Connectors 2545462-2

Description
Body Features Body Material : Die Cast Zinc Body Material Finish : Plated Body Plating Material : Tin Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 2 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions Mounting Post Length : 2.16 MM  [.085 INCH ] Product Length : 28 MM  [1.102 INCH ] Profile Height from PCB : 10 MM  [.393 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7 MM  [.275 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Housing Color : Cream Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Locking Latch RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 9 Other Dielectric Material : Liquid Crystal Polymer (LCP) Grade : Commercial Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Seal & Plug Type : Interface Seal Connector Shape : Triangular Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : Mini-FAKRA Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -45 - 105 DEGC  [-49 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : Die Cast Zinc Body Material Finish : Plated Body Plating Material : Tin Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 2 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions Mounting Post Length : 2.16 MM  [.085 INCH ] Product Length : 28 MM  [1.102 INCH ] Profile Height from PCB : 10 MM  [.393 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7 MM  [.275 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Housing Color : Cream Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Locking Latch RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 9 Other Dielectric Material : Liquid Crystal Polymer (LCP) Grade : Commercial Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Seal & Plug Type : Interface Seal Connector Shape : Triangular Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : Mini-FAKRA Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -45 - 105 DEGC  [-49 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2545462-2 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2545462-2
Coax Connectors 2545462-2
Body Features Body Material : Die Cast Zinc Body Material Finish : Plated Body Plating Material : Tin Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 2 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions Mounting Post Length : 2.16 MM  [.085 INCH ] Product Length : 28 MM  [1.102 INCH ] Profile Height from PCB : 10 MM  [.393 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7 MM  [.275 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Housing Color : Cream Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Locking Latch RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 9 Other Dielectric Material : Liquid Crystal Polymer (LCP) Grade : Commercial Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Seal & Plug Type : Interface Seal Connector Shape : Triangular Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : Mini-FAKRA Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -45 - 105 DEGC  [-49 - 221 DEGF ]

Body Features


  • Body Material : Die Cast Zinc
  • Body Material Finish : Plated
  • Body Plating Material : Tin
  • Body Underplating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Mounting Post Length : 2.16 MM  [.085 INCH ]
  • Product Length : 28 MM  [1.102 INCH ]
  • Profile Height from PCB : 10 MM  [.393 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 7 MM  [.275 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Right Angle
  • Housing Color : Cream

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Locking Latch
  • RF Connector Coupling Mechanism : Snap-Fit
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - 9

Other


  • Dielectric Material : Liquid Crystal Polymer (LCP)
  • Grade : Commercial

Packaging Features


  • Packaging Method : Tray/Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : Interface Seal
  • Connector Shape : Triangular
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : Mini-FAKRA
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.2 MM  [.086 INCH ]

Usage Conditions


  • Operating Temperature Range : -45 - 105 DEGC  [-49 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2545462-2
Product Name Coax Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A29090-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 102694-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers