TE Connectivity PCB Headers & Receptacles 254168-E

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Columns : 12 Number of Loaded Positions : 12 Number of Positions : 12 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : Yes Stacking Configuration : Stack Through Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.2 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Type : Hermaphroditic PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 4.35 MM  [.171 INCH ] Connector Length : 11.96 MM  [.471 INCH ] Connector Width : 3.9 MM  [.153 INCH ] Stack Height : 5 MM  [.197 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VRMS) : 500 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Housing Material : Polyphthalamide (PPA) Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL, DIN Compatible With Approved Standards Products : UL Industry Standard : IEC UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without PCB Mount Retention Type : Location Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1300 Packaging Reel Diameter : 330 MM  [12.99 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Hermaphroditic Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -50 - 125 DEGC  [-58 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Columns : 12 Number of Loaded Positions : 12 Number of Positions : 12 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : Yes Stacking Configuration : Stack Through Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.2 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Type : Hermaphroditic PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 4.35 MM  [.171 INCH ] Connector Length : 11.96 MM  [.471 INCH ] Connector Width : 3.9 MM  [.153 INCH ] Stack Height : 5 MM  [.197 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VRMS) : 500 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Housing Material : Polyphthalamide (PPA) Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL, DIN Compatible With Approved Standards Products : UL Industry Standard : IEC UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without PCB Mount Retention Type : Location Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1300 Packaging Reel Diameter : 330 MM  [12.99 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Hermaphroditic Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -50 - 125 DEGC  [-58 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 254168-E - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
254168-E
PCB Headers & Receptacles 254168-E
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Columns : 12 Number of Loaded Positions : 12 Number of Positions : 12 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : Yes Stacking Configuration : Stack Through Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.2 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Type : Hermaphroditic PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 4.35 MM  [.171 INCH ] Connector Length : 11.96 MM  [.471 INCH ] Connector Width : 3.9 MM  [.153 INCH ] Stack Height : 5 MM  [.197 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VRMS) : 500 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Housing Material : Polyphthalamide (PPA) Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL, DIN Compatible With Approved Standards Products : UL Industry Standard : IEC UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without PCB Mount Retention Type : Location Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1300 Packaging Reel Diameter : 330 MM  [12.99 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Hermaphroditic Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -50 - 125 DEGC  [-58 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Mezzanine (Stacking)
  • Number of Columns : 12
  • Number of Loaded Positions : 12
  • Number of Positions : 12
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical
  • Stackable : Yes
  • Stacking Configuration : Stack Through

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 2.2
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Hermaphroditic
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 4.35 MM  [.171 INCH ]
  • Connector Length : 11.96 MM  [.471 INCH ]
  • Connector Width : 3.9 MM  [.153 INCH ]
  • Stack Height : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VRMS) : 500

Housing Features


  • Centerline (Pitch) : .8 MM  [.032 INCH ]
  • Housing Material : Polyphthalamide (PPA)
  • Mating Entry Location : Top

Industry Standards


  • Compatible With Agency/Standards Products : UL, DIN
  • Compatible With Approved Standards Products : UL
  • Industry Standard : IEC
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Location Peg

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1300
  • Packaging Reel Diameter : 330 MM  [12.99 INCH ]

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Hermaphroditic Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -50 - 125 DEGC  [-58 - 257 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
254168-E
Headers & Wire Housings 254168-E
MICROS STV 12 9999 188 * 0007 J 3 254168

MICROS STV 12 9999 188 * 0007 J 3 254168

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 254168-E 254168-E
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting SMT; Board Mount
Current Rating 2.2 amps
Dielectric Withstanding Voltage 0.5000 kilovolts
Operating Temperature -50 to 125 C (-58 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102802-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Headers & Wire Housings - 102393-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102153-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
Specs
Product Type IC Headers
View Details