TE Connectivity Eurocard Connectors 254118-E

Description
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 32 Number of Positions : 128 Number of Rows : 4 Number of Signal Positions : 128 PCB Mount Orientation : Vertical Rows Loaded : D, B, A, C Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 13.2 MM  [.52 INCH ] Connector Length : 95 MM  [3.74 INCH ] Connector Width : 11.6 MM  [.456 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 32 Number of Positions : 128 Number of Rows : 4 Number of Signal Positions : 128 PCB Mount Orientation : Vertical Rows Loaded : D, B, A, C Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 13.2 MM  [.52 INCH ] Connector Length : 95 MM  [3.74 INCH ] Connector Width : 11.6 MM  [.456 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 254118-E - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
254118-E
Eurocard Connectors 254118-E
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 32 Number of Positions : 128 Number of Rows : 4 Number of Signal Positions : 128 PCB Mount Orientation : Vertical Rows Loaded : D, B, A, C Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 13.2 MM  [.52 INCH ] Connector Length : 95 MM  [3.74 INCH ] Connector Width : 11.6 MM  [.456 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Mating & Unmating Configuration : Normal
  • Number of Columns : 32
  • Number of Positions : 128
  • Number of Rows : 4
  • Number of Signal Positions : 128
  • PCB Mount Orientation : Vertical
  • Rows Loaded : D, B, A, C

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 13.2 MM  [.52 INCH ]
  • Connector Length : 95 MM  [3.74 INCH ]
  • Connector Width : 11.6 MM  [.456 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : PBT GF30

Industry Standards


  • Compatible With Approved Standards Products : UL E84703

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 4 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
DIN 41612 - 2684-254118-E-ND - DigiKey
Thief River Falls, MN, United States
STVCD 128 F ABCD VVVV 7-00 EE 4,

STVCD 128 F ABCD VVVV 7-00 EE 4,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 254118-E 2684-254118-E-ND
Product Name Eurocard Connectors DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data