TE Connectivity Connectors, Interconnects - Backplane Connectors - DIN 41612 254015

Description
Manufacturer: TE Connectivity Erni Win Source Part Number: 1333167-254015 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Tray Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 3 Termination: Press-Fit Contact Finish: Gold Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 62 Mounting: Through Hole Style: C Level, Class: 1 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-254015 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Erni Win Source Part Number: 1333167-254015 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Tray Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 3 Termination: Press-Fit Contact Finish: Gold Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 62 Mounting: Through Hole Style: C Level, Class: 1 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-254015 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1333167-254015 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1333167-254015
Connectors, Interconnects - Backplane Connectors - DIN 41612 1333167-254015
Manufacturer: TE Connectivity Erni Win Source Part Number: 1333167-254015 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Tray Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 3 Termination: Press-Fit Contact Finish: Gold Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 62 Mounting: Through Hole Style: C Level, Class: 1 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-254015 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Erni
Win Source Part Number: 1333167-254015
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Packaging: Tray
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 3
Termination: Press-Fit
Contact Finish: Gold
Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 62
Mounting: Through Hole
Style: C
Level, Class: 1
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2684-254015
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
407-254015
Through-Hole Electronic Connector 407-254015
DIN C 96POS F PFIT 5.5MM CL1 / 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole Product overview: 254015 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-254015 can be used for catalog matching and distributor lookup.

DIN C 96POS F PFIT 5.5MM CL1 / 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole Product overview: 254015 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-254015 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1333167-254015 407-254015
Product Name Connectors, Interconnects - Backplane Connectors - DIN 41612 Through-Hole Electronic Connector
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3195-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
View Details