TE Connectivity Mechanical Connectors 2539756-1

Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded, Stud Configuration Features Number of Bolts : 6 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range - Main (MMSQ) : 43.6, 42.8 Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : IEC, NEMA Compatible With Approved Standards Products : IEC, NEMA Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Power Component Application Type : Substation Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded, Stud Configuration Features Number of Bolts : 6 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range - Main (MMSQ) : 43.6, 42.8 Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : IEC, NEMA Compatible With Approved Standards Products : IEC, NEMA Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Power Component Application Type : Substation Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2539756-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2539756-1
Mechanical Connectors 2539756-1
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded, Stud Configuration Features Number of Bolts : 6 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range - Main (MMSQ) : 43.6, 42.8 Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : IEC, NEMA Compatible With Approved Standards Products : IEC, NEMA Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Power Component Application Type : Substation Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted

Body Features


  • Compatible Conductor Material : Aluminum
  • Conductor Type : Stranded, Stud

Configuration Features


  • Number of Bolts : 6

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 17
  • Compatible Conductor Cross-Section Range - Main (MMSQ) : 43.6, 42.8

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Industry Standards


  • Compatible With Agency/Standards Products : IEC, NEMA
  • Compatible With Approved Standards Products : IEC, NEMA

Operation/Application


  • Mechanical Connector Product Type : Bolted Connector
  • Power Component Application Type : Substation

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Bolted
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2539756-1
Product Name Mechanical Connectors
Mounting Bolted
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details