Body Features Compatible Conductor Material : Aluminum Conductor Type : Stud, Stranded
Configuration Features Number of Bolts : 10
Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range - Main (MMSQ) : 42.8, 43.6
Electrical Characteristics Voltage Class (KV) : ≤ 500
Industry Standards Compatible With Agency/Standards Products : NEMA, IEC Compatible With Approved Standards Products : IEC, NEMA
Operation/Applicatio
n Mechanical Connector Product Type : Bolted Connector Power Component Application Type : Substation
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Bolted Stud Size : 60
Body Features
- Compatible Conductor Material : Aluminum
- Conductor Type : Stud, Stranded
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 17
- Compatible Conductor Cross-Section Range - Main (MMSQ) : 42.8, 43.6
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Industry Standards
- Compatible With Agency/Standards Products : NEMA, IEC
- Compatible With Approved Standards Products : IEC, NEMA
Operation/Application
- Mechanical Connector Product Type : Bolted Connector
- Power Component Application Type : Substation
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Bolted
- Stud Size : 60