Body Features Connector Profile : Standard PCB Retention Feature Material : Brass Primary Product Color : Beige
Configuration Features Connector Contact Load Condition : Fully Loaded Mating & Unmating Configuration : Normal Number of Columns : 9 Number of Loaded Positions : 18 Number of Pairs : 18 Number of Positions : 18 Number of Rows : 2 Number of Signal Positions : 18 PCB Mount Orientation : Vertical Pairs per Column : 9
Contact Features Contact Base Material : Phosphor Bronze Alloy Contact Current Rating (Max) (AMP) : 1 Contact Fabrication : Stamped & Formed Contact Layout : Square Grid Contact Mating Area Length : 1 MM [.039 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .75 MICM [29.53 MICIN ] Contact Shape & Form : Standard Flat Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .45 MM [.018 INCH ] Mating Tab Width : .06 MM [.002 INCH ] PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Finish : Bright
Dimensions Connector Height : 4.25 MM [.167 INCH ] Connector Length : 12.1 MM [.476 INCH ] Connector Width : 5.9 MM [.232 INCH ] Profile Height from PCB : .1 MM [.004 INCH ] Row-to-Row Spacing : 1.34 MM [.053 INCH ]
Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (VDC) : 500 Dielectric Withstanding Voltage (Max) (VACRMS) : 500 Dielectric Withstanding Voltage (Max) (VRMS) : 500 Dielectric Withstanding Voltage (Max) (V) : 500 Impedance (OHM) : 100 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20
Housing Features Centerline (Pitch) : 1 MM [.039 INCH ] Mating Entry Location : Top Right Angle Bending Side : Front
Industry Standards Compatible With Agency/Standards Products : EIA Compatible With Approved Standards Products : EIA 364 Glow Wire Rating : GWT 750°C (Without Flame) Industry Standard : EIA RAST Version : None UL Flammability Rating : UL 94V-0
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Guide Slot Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Retention : With PCB Mount Retention Type : SMT Hold Down - Solder
Operation/Applicatio
n Circuit Application : Power & Signal Solder Process : Reflow Solder Capable Solder Process Feature : Solder Dipped
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Packaging Reel Diameter : 330 MM [12.99 INCH ]
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Surface Mount Terminations per Post (Max) : 1
Usage Conditions Housing Temperature Rating : Standard Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Body Features
- Connector Profile : Standard
- PCB Retention Feature Material : Brass
- Primary Product Color : Beige
Configuration Features
- Connector Contact Load Condition : Fully Loaded
- Mating & Unmating Configuration : Normal
- Number of Columns : 9
- Number of Loaded Positions : 18
- Number of Pairs : 18
- Number of Positions : 18
- Number of Rows : 2
- Number of Signal Positions : 18
- PCB Mount Orientation : Vertical
- Pairs per Column : 9
Contact Features
- Contact Base Material : Phosphor Bronze Alloy
- Contact Current Rating (Max) (AMP) : 1
- Contact Fabrication : Stamped & Formed
- Contact Layout : Square Grid
- Contact Mating Area Length : 1 MM [.039 INCH ]
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Finish : Bright
- Contact Mating Area Plating Material Thickness : .75 MICM [29.53 MICIN ]
- Contact Shape & Form : Standard Flat
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Mating Tab Thickness : .45 MM [.018 INCH ]
- Mating Tab Width : .06 MM [.002 INCH ]
- PCB Contact Termination Area Plating Material : Gold
- PCB Contact Termination Area Plating Material Finish : Bright
Dimensions
- Connector Height : 4.25 MM [.167 INCH ]
- Connector Length : 12.1 MM [.476 INCH ]
- Connector Width : 5.9 MM [.232 INCH ]
- Profile Height from PCB : .1 MM [.004 INCH ]
- Row-to-Row Spacing : 1.34 MM [.053 INCH ]
Electrical Characteristics
- Contact Resistance (MOHM) : 20
- Dielectric Withstanding Voltage (Max) (VAC) : 500
- Dielectric Withstanding Voltage (Max) (VDC) : 500
- Dielectric Withstanding Voltage (Max) (VACRMS) : 500
- Dielectric Withstanding Voltage (Max) (VRMS) : 500
- Dielectric Withstanding Voltage (Max) (V) : 500
- Impedance (OHM) : 100
- Insulation Resistance (Min) (MEGOHM) : 100
- Operating Voltage (VAC) : 50
- Operating Voltage (VDC) : 50
- Termination Resistance (MOHM) : 20
Housing Features
- Centerline (Pitch) : 1 MM [.039 INCH ]
- Mating Entry Location : Top
- Right Angle Bending Side : Front
Industry Standards
- Compatible With Agency/Standards Products : EIA
- Compatible With Approved Standards Products : EIA 364
- Glow Wire Rating : GWT 750°C (Without Flame)
- Industry Standard : EIA
- RAST Version : None
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Mating Alignment : With
- Mating Alignment Type : Guide Slot
- Mating Retention : With
- Mating Retention Type : Locking Tab
- PCB Mount Retention : With
- PCB Mount Retention Type : SMT Hold Down - Solder
Operation/Application
- Circuit Application : Power & Signal
- Solder Process : Reflow Solder Capable
- Solder Process Feature : Solder Dipped
Packaging Features
- Packaging Method : Tape & Reel
- Packaging Quantity : 1000
- Packaging Reel Diameter : 330 MM [12.99 INCH ]
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : No
- PCB Connector Type : PCB Mount Header
- Sealable : No
Termination Features
- Termination Method to PCB : Surface Mount
- Terminations per Post (Max) : 1
Usage Conditions
- Housing Temperature Rating : Standard
- Operating Temperature (Max) : 85 DEGC [185 DEGF ]
- Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]