Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded, Stud
Configuration Features Number of Bolts : 4
Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range - Main (MMSQ) : 160 Inside Diameter Range (MM) : 140
Electrical Characteristics Voltage Class (KV) : 220, 500, 132
Industry Standards Compatible With Agency/Standards Products : IEC, NEMA Compatible With Approved Standards Products : NEMA, IEC
Operation/Applicatio
n Mechanical Connector Product Type : Bolted Connector Power Component Application Type : Substation
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Bolted
Body Features
- Compatible Conductor Material : Aluminum
- Conductor Type : Stranded, Stud
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 19
- Compatible Conductor Cross-Section Range - Main (MMSQ) : 160
- Inside Diameter Range (MM) : 140
Electrical Characteristics
- Voltage Class (KV) : 220, 500, 132
Industry Standards
- Compatible With Agency/Standards Products : IEC, NEMA
- Compatible With Approved Standards Products : NEMA, IEC
Operation/Application
- Mechanical Connector Product Type : Bolted Connector
- Power Component Application Type : Substation
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Bolted