Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Connector Contact Load Condition : Fully Loaded Number of Columns : 40 Number of Loaded Positions : 160 Number of Positions : 160 Number of Rows : 4 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1.6 Contact Mating Area Plating Material : Gold (Au) Contact Type : Blade
Dimensions Connector Height : 3.5 MM [.138 INCH ]
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 240
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Pegs PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power, Signal & High Speed Data
Packaging Features Packaging Method : Reel & Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Signal Characteristics Data Rate (GBS) : 56 Differential Signaling : Yes
Termination Features Termination Method to PCB : Surface Mount - Solder Ball
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Board-to-Board Configuration : Mezzanine (Stacking)
- Connector Contact Load Condition : Fully Loaded
- Number of Columns : 40
- Number of Loaded Positions : 160
- Number of Positions : 160
- Number of Rows : 4
- PCB Mount Orientation : Vertical
Contact Features
- Contact Current Rating (Max) (AMP) : 1.6
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Blade
Dimensions
- Connector Height : 3.5 MM [.138 INCH ]
Electrical Characteristics
- Impedance (OHM) : 100
- Operating Voltage (VAC) : 240
Housing Features
- Centerline (Pitch) : 1.27 MM [.05 INCH ]
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Pegs
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Power, Signal & High Speed Data
Packaging Features
- Packaging Method : Reel & Box
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Board-to-Board
- Header Type : Fully Shrouded
- PCB Connector Type : PCB Mount Header
- Sealable : No
Signal Characteristics
- Data Rate (GBS) : 56
- Differential Signaling : Yes
Termination Features
- Termination Method to PCB : Surface Mount - Solder Ball
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]