TE Connectivity PCB Headers & Receptacles 2534030-7

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Connector Contact Load Condition : Fully Loaded Number of Columns : 20 Number of Loaded Positions : 160 Number of Positions : 160 Number of Rows : 8 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.6 Contact Mating Area Plating Material : Gold (Au) Contact Type : Blade Dimensions Connector Height : 2 MM  [.079 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 240 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Pegs PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Reel & Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 56 Differential Signaling : Yes Termination Features Termination Method to PCB : Surface Mount - Solder Ball Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Connector Contact Load Condition : Fully Loaded Number of Columns : 20 Number of Loaded Positions : 160 Number of Positions : 160 Number of Rows : 8 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.6 Contact Mating Area Plating Material : Gold (Au) Contact Type : Blade Dimensions Connector Height : 2 MM  [.079 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 240 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Pegs PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Reel & Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 56 Differential Signaling : Yes Termination Features Termination Method to PCB : Surface Mount - Solder Ball Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2534030-7 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2534030-7
PCB Headers & Receptacles 2534030-7
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Connector Contact Load Condition : Fully Loaded Number of Columns : 20 Number of Loaded Positions : 160 Number of Positions : 160 Number of Rows : 8 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.6 Contact Mating Area Plating Material : Gold (Au) Contact Type : Blade Dimensions Connector Height : 2 MM  [.079 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 240 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Pegs PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Reel & Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 56 Differential Signaling : Yes Termination Features Termination Method to PCB : Surface Mount - Solder Ball Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Mezzanine (Stacking)
  • Connector Contact Load Condition : Fully Loaded
  • Number of Columns : 20
  • Number of Loaded Positions : 160
  • Number of Positions : 160
  • Number of Rows : 8
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.6
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Blade

Dimensions


  • Connector Height : 2 MM  [.079 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100
  • Operating Voltage (VAC) : 240

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Pegs
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data

Packaging Features


  • Packaging Method : Reel & Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Data Rate (GBS) : 56
  • Differential Signaling : Yes

Termination Features


  • Termination Method to PCB : Surface Mount - Solder Ball

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2534030-7
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Voltage Rating 240 volts
Current Rating 1.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102393-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103321-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102977-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102159-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details