Body Features Connector Profile : Standard Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Co-Planar, Orthogonal Connector Contact Load Condition : Fully Loaded Number of Columns : 25 Number of Loaded Positions : 50 Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Dual Beam Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM [157.48 - 236.22 MICIN ]
Dimensions Connector Height : 3.85 MM [.152 INCH ] Connector Length : 36.83 MM [1.45 INCH ] Connector Width : 9.6 MM [.378 INCH ] Profile Height from PCB : 3.85 MM [.152 INCH ] Row-to-Row Spacing : 1.27 MM [.05 INCH ]
Electrical Characteristics Dielectric Withstanding Voltage (Max) (VACRMS) : 500
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side
Industry Standards Compatible With Agency/Standards Products : UL, DIN Compatible With Approved Standards Products : UL Industry Standard : IEC UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mounting Alignment Feature Length : .75 MM [.029 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Location Peg
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 560 Packaging Reel Diameter : 330 MM [12.99 INCH ]
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Receptacle Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Connector Profile : Standard
- Primary Product Color : Black
Configuration Features
- Board-to-Board Configuration : Co-Planar, Orthogonal
- Connector Contact Load Condition : Fully Loaded
- Number of Columns : 25
- Number of Loaded Positions : 50
- Number of Positions : 50
- Number of Rows : 2
- PCB Mount Orientation : Right Angle
- Stackable : No
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 1.1
- Contact Layout : Matrix
- Contact Mating Area Plating Material : Gold (Au)
- Contact Shape & Form : Dual Beam
- Contact Type : Receptacle
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM [157.48 - 236.22 MICIN ]
Dimensions
- Connector Height : 3.85 MM [.152 INCH ]
- Connector Length : 36.83 MM [1.45 INCH ]
- Connector Width : 9.6 MM [.378 INCH ]
- Profile Height from PCB : 3.85 MM [.152 INCH ]
- Row-to-Row Spacing : 1.27 MM [.05 INCH ]
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (VACRMS) : 500
Housing Features
- Centerline (Pitch) : 1.27 MM [.05 INCH ]
- Housing Material : Liquid Crystal Polymer (LCP)
- Mating Entry Location : Side
Industry Standards
- Compatible With Agency/Standards Products : UL, DIN
- Compatible With Approved Standards Products : UL
- Industry Standard : IEC
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mounting Alignment Feature Length : .75 MM [.029 INCH ]
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Locating Posts
- PCB Mount Retention : With
- PCB Mount Retention Type : Location Peg
Operation/Application
- Circuit Application : Power & Signal
- Shielded : No
Packaging Features
- Packaging Method : Tape & Reel
- Packaging Quantity : 560
- Packaging Reel Diameter : 330 MM [12.99 INCH ]
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Board-to-Board
- Header Type : Fully Shrouded
- PCB Connector Type : PCB Mount Receptacle
- Sealable : No
Termination Features
- Termination Method to PCB : Surface Mount
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]