Electrical Characteristics Operating Voltage Specification : 208-240 V, 50/60 Hz, Single Phase
Other Applicator & Product Style : OCEAN Quality Monitoring : With Splicing Capability : No Split Cycle Operation : No Stroke Length (MM) : 40 Wire Stripping : No
Product Availability Applicable Region : South America, EMEA, EU
Electrical Characteristics
- Operating Voltage Specification : 208-240 V, 50/60 Hz, Single Phase
Other
- Applicator & Product Style : OCEAN
- Quality Monitoring : With
- Splicing Capability : No
- Split Cycle Operation : No
- Stroke Length (MM) : 40
- Wire Stripping : No
Product Availability
- Applicable Region : South America, EMEA, EU