TE Connectivity Current Transducer; Sensor Output Crompton Te Connectivity 253-TAAU-LSFA-C6

Description
CURRENT TRANSDUCER; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:1A to 10A; Response Time:-; Accuracy %:0.5%; Product Range:253 Series RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSDUCER; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:1A to 10A; Response Time:-; Accuracy %:0.5%; Product Range:253 Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducer; Sensor Output Crompton Te Connectivity - 39C6046 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer; Sensor Output Crompton Te Connectivity
39C6046
Current Transducer; Sensor Output Crompton Te Connectivity 39C6046
CURRENT TRANSDUCER; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:1A to 10A; Response Time:-; Accuracy %:0.5%; Product Range:253 Series RoHS Compliant: NA

CURRENT TRANSDUCER; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:1A to 10A; Response Time:-; Accuracy %:0.5%; Product Range:253 Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 39C6046
Product Name Current Transducer; Sensor Output Crompton Te Connectivity
Electrical Output Outputs an analog current signal
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548338-1 - TE Connectivity
Specs
Current 65000 amps
Voltage 600 volts
View Details
Sensor technology - Current sensors - TLI4971-A120T5-U-E0001 - TLI4971-A120T5-U-E0001 - Infineon Technologies AG
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 120 amps
View Details
Current sensor with bus connection - 789-622 - WAGO
Specs
Current Type AC Current
View Details
2 suppliers