TE Connectivity USB Cable Assemblies 2528302-2

Description
Configuration Features Number of Positions : 24 Dimensions Wire Size (MMSQ) : .32 - .08 Wire Size (AWG) : 22 - 30 Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .47 M  [1.54 FT ] Product Type Features Cable Assembly (End A) : USB Type C Plug Cable Assembly (End B) : USB Type C Plug Cable Assembly Type : USB Type C to USB Type C
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 24 Dimensions Wire Size (MMSQ) : .32 - .08 Wire Size (AWG) : 22 - 30 Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .47 M  [1.54 FT ] Product Type Features Cable Assembly (End A) : USB Type C Plug Cable Assembly (End B) : USB Type C Plug Cable Assembly Type : USB Type C to USB Type C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 2528302-2 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
2528302-2
USB Cable Assemblies 2528302-2
Configuration Features Number of Positions : 24 Dimensions Wire Size (MMSQ) : .32 - .08 Wire Size (AWG) : 22 - 30 Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .47 M  [1.54 FT ] Product Type Features Cable Assembly (End A) : USB Type C Plug Cable Assembly (End B) : USB Type C Plug Cable Assembly Type : USB Type C to USB Type C

Configuration Features


  • Number of Positions : 24

Dimensions


  • Wire Size (MMSQ) : .32 - .08
  • Wire Size (AWG) : 22 - 30

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .47 M  [1.54 FT ]

Product Type Features


  • Cable Assembly (End A) : USB Type C Plug
  • Cable Assembly (End B) : USB Type C Plug
  • Cable Assembly Type : USB Type C to USB Type C
Buy Now
USB Cables - 17-2528302-2-ND - DigiKey
Thief River Falls, MN, United States
USB-C 2.0 STRAIGHT PLUG ,SHIELD,

USB-C 2.0 STRAIGHT PLUG ,SHIELD,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2528302-2 17-2528302-2-ND
Product Name USB Cable Assemblies USB Cables
Product Type USB Type C Plug Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 001839-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers