TE Connectivity PCB Headers & Receptacles 2525844-4

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2525844-4 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2525844-4
PCB Headers & Receptacles 2525844-4
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2525844-4
Product Name PCB Headers & Receptacles
Mounting Through-Hole; Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102192-4 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102156-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102155-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102973-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details