Body Features Color : Black Flexibility : Semi-Rigid
Dimensions Application Diameter (Max) (Body) (MM) : 110 Application Diameter (Min) (Body) (MM) : 75 Power Cable End Cap Expanded Inside Diameter (Min) (MM) : 120 Power Cable End Cap Recovered Inside Diameter (Max) (MM) : 70 Recovered Overall Length (MM) : 145 Wall Thickness : Thick/Heavy Wall Thickness (Max) (Body) (MM) : 3.8
Electrical Characteristics Power Cable End Cap Voltage Class (KV) : ≤ 1
Industry Standards CSA Certified : Yes Standards : IEC 62329-3, HD631.2 UL Rating : Yes
Operation/Applicatio
n Emission Free : No Free of Lead, Cadmium, Heavy Metals : Yes Low Smoke Emission : Yes Marine-Offshore-Ship
building Certified : Yes Mechanical Resistance : Against Mechanical Impact Non-Toxic & Non-Corrosive Emission : Yes Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes
Other Other Colors Available : No
Printer/Label Features Printing Style : Standard
Product Availability Power Cable End Cap Product Availability : EMEA, China, ANZPAC, AMERICAS, ASIA
Product Type Features Adhesive Coating : Yes Coating Style : Spiral, Planar Component Design : Heat Shrink Material System : Crosslinked Polyolefin Power Cable End Cap Shrink Ratio : > 2:1
Usage Conditions Chemical Resistance : Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) Environmental Resistance : Moisture, Weathering, Rain, Salt Water, Contaminated Water … Flammability : Non-Flame-Retardant
Body Features
- Color : Black
- Flexibility : Semi-Rigid
Dimensions
- Application Diameter (Max) (Body) (MM) : 110
- Application Diameter (Min) (Body) (MM) : 75
- Power Cable End Cap Expanded Inside Diameter (Min) (MM) : 120
- Power Cable End Cap Recovered Inside Diameter (Max) (MM) : 70
- Recovered Overall Length (MM) : 145
- Wall Thickness : Thick/Heavy
- Wall Thickness (Max) (Body) (MM) : 3.8
Electrical Characteristics
- Power Cable End Cap Voltage Class (KV) : ≤ 1
Industry Standards
- CSA Certified : Yes
- Standards : IEC 62329-3, HD631.2
- UL Rating : Yes
Operation/Application
- Emission Free : No
- Free of Lead, Cadmium, Heavy Metals : Yes
- Low Smoke Emission : Yes
- Marine-Offshore-Shipbuilding Certified : Yes
- Mechanical Resistance : Against Mechanical Impact
- Non-Toxic & Non-Corrosive Emission : Yes
- Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
- UV-Stabilized : Yes
Other
- Other Colors Available : No
Printer/Label Features
- Printing Style : Standard
Product Availability
- Power Cable End Cap Product Availability : EMEA, China, ANZPAC, AMERICAS, ASIA
Product Type Features
- Adhesive Coating : Yes
- Coating Style : Spiral, Planar
- Component Design : Heat Shrink
- Material System : Crosslinked Polyolefin
- Power Cable End Cap Shrink Ratio : > 2:1
Usage Conditions
- Chemical Resistance : Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time)
- Environmental Resistance : Moisture, Weathering, Rain, Salt Water, Contaminated Water …
- Flammability : Non-Flame-Retardant