TE Connectivity High Speed I/O Cable Assemblies 2521474-1

Description
Body Features Cable Color : Black Equalized : Yes Jacket Material : PFA Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Positions : 160 Number of Signal Positions : 160 Contact Features Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Thickness (MICM) : .03 Dimensions Outside Cable Diameter (MM) : .66 Wire Size (AWG) : 36 Electrical Characteristics Impedance (OHM) : 50 Housing Features Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Mating Alignment : With Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : 1000 Product Type Features Cable Assembly Category : High Speed Cable Style : Coax Latching Style : Jackscrews Signal Characteristics Data Rate (GBS) : 14 Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : Yes Jacket Material : PFA Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Positions : 160 Number of Signal Positions : 160 Contact Features Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Thickness (MICM) : .03 Dimensions Outside Cable Diameter (MM) : .66 Wire Size (AWG) : 36 Electrical Characteristics Impedance (OHM) : 50 Housing Features Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Mating Alignment : With Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : 1000 Product Type Features Cable Assembly Category : High Speed Cable Style : Coax Latching Style : Jackscrews Signal Characteristics Data Rate (GBS) : 14 Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2521474-1 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2521474-1
High Speed I/O Cable Assemblies 2521474-1
Body Features Cable Color : Black Equalized : Yes Jacket Material : PFA Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Positions : 160 Number of Signal Positions : 160 Contact Features Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Thickness (MICM) : .03 Dimensions Outside Cable Diameter (MM) : .66 Wire Size (AWG) : 36 Electrical Characteristics Impedance (OHM) : 50 Housing Features Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Mating Alignment : With Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : 1000 Product Type Features Cable Assembly Category : High Speed Cable Style : Coax Latching Style : Jackscrews Signal Characteristics Data Rate (GBS) : 14 Usage Conditions Operating Temperature Range (DEGC) : -40 - 125

Body Features


  • Cable Color : Black
  • Equalized : Yes
  • Jacket Material : PFA
  • Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid
  • Wire & Cable Flammability Rating : VW-1

Configuration Features


  • Mounting Location : External
  • Number of Positions : 160
  • Number of Signal Positions : 160

Contact Features


  • Contact Mating Area Plating Material : Gold over Nickel
  • Contact Mating Area Plating Material Thickness (MICM) : .03

Dimensions


  • Outside Cable Diameter (MM) : .66
  • Wire Size (AWG) : 36

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Housing Material : Liquid Crystal Polymer (LCP)

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight
  • Mating Alignment : With

Operation/Application


  • Halogen Free : Yes
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length (M) : 1000

Product Type Features


  • Cable Assembly Category : High Speed
  • Cable Style : Coax
  • Latching Style : Jackscrews

Signal Characteristics


  • Data Rate (GBS) : 14

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 125
Buy Now
Rectangular Cable Assemblies - 17-2521474-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
17-2521474-1-ND
Rectangular Cable Assemblies 17-2521474-1-ND
C/A,MEZZ,8ROW,20P/R, 50OHM,36AWG,

C/A,MEZZ,8ROW,20P/R,50OHM,36AWG,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2521474-1 17-2521474-1-ND
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies
Cable Shielding Aluminum/Polyester Tape/Tin-Plated Copper Braid No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 014051-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1064533-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers