Body Features Compatible Conductor Material : Aluminium Conductor Type : Tube 120 mm Primary Product Material : Aluminum Alloy
Configuration Features Number of Bolts : 2
Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range - Main (MMSQ) : 120 Inside Diameter Range (MM) : 100 Palm Hole Diameter : 14
Electrical Characteristics Voltage Class (KV) : ≤ 550
Industry Standards Compatible With Agency/Standards Products : IEC, NEMA Compatible With Approved Standards Products : IEC, NEMA
Operation/Applicatio
n Mechanical Connector Product Type : Bolted Connector Power Component Application Type : Substation
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Bolted
Body Features
- Compatible Conductor Material : Aluminium
- Conductor Type : Tube 120 mm
- Primary Product Material : Aluminum Alloy
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 19
- Compatible Conductor Cross-Section Range - Main (MMSQ) : 120
- Inside Diameter Range (MM) : 100
- Palm Hole Diameter : 14
Electrical Characteristics
- Voltage Class (KV) : ≤ 550
Industry Standards
- Compatible With Agency/Standards Products : IEC, NEMA
- Compatible With Approved Standards Products : IEC, NEMA
Operation/Application
- Mechanical Connector Product Type : Bolted Connector
- Power Component Application Type : Substation
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Bolted