Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Round, Stranded, Solid, Sector Primary Product Material : Steel
Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 35 - 70 Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 35 - 70 Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 70 - 185 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 50 - 150 Number of Bolts : 1
Dimensions Bolt Head Size (Across Flats) (MM) : 6 Compatible Conductor Cross-Section Range (MMSQ) : 70 - 185, 50 - 150, 35 - 70 Compatible Conductor Range (AWGKC) : 1/0 - 300, 2 - 2/0
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Connector Product Type : Terminal Clamp
Product Availability Product Availability : Worldwide
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Conductor Type : Round, Stranded, Solid, Sector
- Primary Product Material : Steel
Configuration Features
- Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 35 - 70
- Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 35 - 70
- Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 70 - 185
- Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 50 - 150
- Number of Bolts : 1
Dimensions
- Bolt Head Size (Across Flats) (MM) : 6
- Compatible Conductor Cross-Section Range (MMSQ) : 70 - 185, 50 - 150, 35 - 70
- Compatible Conductor Range (AWGKC) : 1/0 - 300, 2 - 2/0
Electrical Characteristics
Operation/Application
- Mechanical Connector Product Type : Terminal Clamp
Product Availability
- Product Availability : Worldwide