TE Connectivity Rectangular Wire & Cable Connectors & Housings 2511766-8

Description
Body Features Primary Product Color : Natural Configuration Features Number of Columns : 20 Number of Positions : 20 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : .8 Contact Retention Within Housing : With Dimensions Connector Height : 5.5 MM  [.217 INCH ] Connector Length : 21.7 MM  [.854 INCH ] Connector Width : 7.1 MM  [.28 INCH ] Row-to-Row Spacing : 2.66 MM  [.105 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (VACRMS) : 250 Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Nylon 66 Industry Standards Glow Wire Material Rating : Material with GWFI 850°C Glow Wire Rating : GWT 850°C (Flame ≤ 30 sec) UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Guide Ribs Mating Retention : With Mating Retention Type : Ejection Latch Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : Yes Packaging Features Packaging Method : Bag/Carton Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Insertion Force Type : Normal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Columns : 20 Number of Positions : 20 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : .8 Contact Retention Within Housing : With Dimensions Connector Height : 5.5 MM  [.217 INCH ] Connector Length : 21.7 MM  [.854 INCH ] Connector Width : 7.1 MM  [.28 INCH ] Row-to-Row Spacing : 2.66 MM  [.105 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (VACRMS) : 250 Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Nylon 66 Industry Standards Glow Wire Material Rating : Material with GWFI 850°C Glow Wire Rating : GWT 850°C (Flame ≤ 30 sec) UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Guide Ribs Mating Retention : With Mating Retention Type : Ejection Latch Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : Yes Packaging Features Packaging Method : Bag/Carton Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Insertion Force Type : Normal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2511766-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2511766-8
Rectangular Wire & Cable Connectors & Housings 2511766-8
Body Features Primary Product Color : Natural Configuration Features Number of Columns : 20 Number of Positions : 20 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : .8 Contact Retention Within Housing : With Dimensions Connector Height : 5.5 MM  [.217 INCH ] Connector Length : 21.7 MM  [.854 INCH ] Connector Width : 7.1 MM  [.28 INCH ] Row-to-Row Spacing : 2.66 MM  [.105 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (VACRMS) : 250 Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Nylon 66 Industry Standards Glow Wire Material Rating : Material with GWFI 850°C Glow Wire Rating : GWT 850°C (Flame ≤ 30 sec) UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Guide Ribs Mating Retention : With Mating Retention Type : Ejection Latch Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : Yes Packaging Features Packaging Method : Bag/Carton Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Insertion Force Type : Normal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Columns : 20
  • Number of Positions : 20
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : .8
  • Contact Retention Within Housing : With

Dimensions


  • Connector Height : 5.5 MM  [.217 INCH ]
  • Connector Length : 21.7 MM  [.854 INCH ]
  • Connector Width : 7.1 MM  [.28 INCH ]
  • Row-to-Row Spacing : 2.66 MM  [.105 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Dielectric Withstanding Voltage (Max) (VACRMS) : 250
  • Dielectric Withstanding Voltage (Max) (V) : 500
  • Insulation Resistance (Min) (MEGOHM) : 100
  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50
  • Termination Resistance (MOHM) : 20

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • Glow Wire Material Rating : Material with GWFI 850°C
  • Glow Wire Rating : GWT 850°C (Flame ≤ 30 sec)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Guide Ribs
  • Mating Retention : With
  • Mating Retention Type : Ejection Latch

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : Yes

Packaging Features


  • Packaging Method : Bag/Carton
  • Packaging Quantity : 3000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Insertion Force Type : Normal

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now
Rectangular Connector Housings - 17-2511766-8-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-2511766-8-ND
Rectangular Connector Housings 17-2511766-8-ND
1MM 2R INT LCKNG HPI, HSG, 2X20P

1MM 2R INT LCKNG HPI, HSG, 2X20P

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2511766-8 17-2511766-8-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102694-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 103336-6 - Shenzhen Shengyu Electronics Technology Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details
2 suppliers