TE Connectivity Data Connectivity Housings 2511219-1

Description
Body Features Connector & Keying Code : Universal Industry Standards Compatible With Agency/Standards Products : USCAR-2 IP Rating : IPX7 Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Housing Type : Cap Sealable : Yes Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : Universal Industry Standards Compatible With Agency/Standards Products : USCAR-2 IP Rating : IPX7 Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Housing Type : Cap Sealable : Yes Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2511219-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2511219-1
Data Connectivity Housings 2511219-1
Body Features Connector & Keying Code : Universal Industry Standards Compatible With Agency/Standards Products : USCAR-2 IP Rating : IPX7 Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Housing Type : Cap Sealable : Yes Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector & Keying Code : Universal

Industry Standards


  • Compatible With Agency/Standards Products : USCAR-2
  • IP Rating : IPX7

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Connector & Housing Type : Cap
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2511219-1
Product Name Data Connectivity Housings
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0973-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details