TE Connectivity Power Line Filter, 3 Phase, 250A, 440Vac; Filter Applications Corcom Te Connectivity 250KEHD10AFPD

Description
POWER LINE FILTER, 3 PHASE, 250A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:250A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3 PHASE, 250A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:250A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 250A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4274 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 250A, 440Vac; Filter Applications Corcom Te Connectivity
82AH4274
Power Line Filter, 3 Phase, 250A, 440Vac; Filter Applications Corcom Te Connectivity 82AH4274
POWER LINE FILTER, 3 PHASE, 250A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:250A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 250A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:250A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 82AH4274
Product Name Power Line Filter, 3 Phase, 250A, 440Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2137110 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter - 84K0269 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details