TE Connectivity 4-1609114-4 250APS12L=F8409 HC 3-PHASE PWR LINE FLTR 250APS12L

Description
4-1609114-4 250APS12L=F8409 HC 3-PHASE PWR LINE FLTR
Request a Quote Datasheet
Description
4-1609114-4 250APS12L=F8409 HC 3-PHASE PWR LINE FLTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-1609114-4 250APS12L=F8409 HC 3-PHASE PWR LINE FLTR - 250APS12L - Heilind Electronics, Inc.
Wilmington, MA, United States
4-1609114-4 250APS12L=F8409 HC 3-PHASE PWR LINE FLTR
250APS12L
4-1609114-4 250APS12L=F8409 HC 3-PHASE PWR LINE FLTR 250APS12L
4-1609114-4 250APS12L=F8409 HC 3-PHASE PWR LINE FLTR

4-1609114-4 250APS12L=F8409 HC 3-PHASE PWR LINE FLTR

Buy Now
Power Line Filter Modules - CCM2098-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM2098-ND
Power Line Filter Modules CCM2098-ND
Three Phase (Delta) EMC/EMI Line Filter 250A 520VAC 50/60Hz Three Stage Terminal Post

Three Phase (Delta) EMC/EMI Line Filter 250A 520VAC 50/60Hz Three Stage Terminal Post

Buy Now Datasheet
Power Line Filter, 250A, 0.006A, 520Vac; Current Rating Corcom Te Connectivity - 75Y5132 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 250A, 0.006A, 520Vac; Current Rating Corcom Te Connectivity
75Y5132
Power Line Filter, 250A, 0.006A, 520Vac; Current Rating Corcom Te Connectivity 75Y5132
POWER LINE FILTER, 250A, 0.006A, 520VAC; Current Rating:250A; Voltage Rating:520VAC; Filter Type:3 Phase; Filter Terminals:Quick Connect; Inductance Min:42.7µH; Capacitance:3.1µF; Leakage Current Max:6mA; Product Range:-; SVHC:No RoHS Compliant: Yes

POWER LINE FILTER, 250A, 0.006A, 520VAC; Current Rating:250A; Voltage Rating:520VAC; Filter Type:3 Phase; Filter Terminals:Quick Connect; Inductance Min:42.7µH; Capacitance:3.1µF; Leakage Current Max:6mA; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Board Mount EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 250APS12L CCM2098-ND 75Y5132
Product Name 4-1609114-4 250APS12L=F8409 HC 3-PHASE PWR LINE FLTR Power Line Filter Modules Power Line Filter, 250A, 0.006A, 520Vac; Current Rating Corcom Te Connectivity
Filter Type Three Phase
Package / Mounting Chassis Mount
Rated Voltage 520 volts 520 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-143-601-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-12 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Power Line Filters - 1701351 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details