TE Connectivity Power Line Filter, 3 Phase, 250A, 0.33A; Filter Applications Corcom Te Connectivity 250APH12P=F8400

Description
POWER LINE FILTER, 3 PHASE, 250A, 0.33A; Filter Applications:General Purpose; Voltage Rating:690VAC; Current Rating:250A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3 PHASE, 250A, 0.33A; Filter Applications:General Purpose; Voltage Rating:690VAC; Current Rating:250A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 250A, 0.33A; Filter Applications Corcom Te Connectivity - 70Y5383 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 250A, 0.33A; Filter Applications Corcom Te Connectivity
70Y5383
Power Line Filter, 3 Phase, 250A, 0.33A; Filter Applications Corcom Te Connectivity 70Y5383
POWER LINE FILTER, 3 PHASE, 250A, 0.33A; Filter Applications:General Purpose; Voltage Rating:690VAC; Current Rating:250A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 250A, 0.33A; Filter Applications:General Purpose; Voltage Rating:690VAC; Current Rating:250A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 70Y5383
Product Name Power Line Filter, 3 Phase, 250A, 0.33A; Filter Applications Corcom Te Connectivity
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSMP5000332MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filters - 1245298 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details