Body Features Cable Color : Black Jacket Material : FEP
Configuration Features Number of Connectorized Ends : 2 Number of Positions : 2
Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Ferrule Material : Brass Ferrule Plating Material : Electroless Nickel
Dimensions Outside Cable Diameter : 1.37 MM [.053 INCH ] Wire Size (AWG) : 30
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 60
Operation/Applicatio
n Operating Frequency Range (GHZ) : 6 Shielded : No
Other Cable Assembly Length : .04 M [.131 FT ] Dielectric Material : Polytetrafluoroethyl
ene (PTFE)
Product Type Features Cable Assembly (End A) : SMA Bulkhead Jack Cable Assembly (End B) : MHF1 Plug Cable Assembly Type : SMA to UMCC1 Coax Cable Type : 1.37mm Coax
Usage Conditions Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Body Features
- Cable Color : Black
- Jacket Material : FEP
Configuration Features
- Number of Connectorized Ends : 2
- Number of Positions : 2
Contact Features
- Center Contact Plating Material : Gold
- Contact Base Material : Beryllium Copper
- Ferrule Material : Brass
- Ferrule Plating Material : Electroless Nickel
Dimensions
- Outside Cable Diameter : 1.37 MM [.053 INCH ]
- Wire Size (AWG) : 30
Electrical Characteristics
- Impedance (OHM) : 50
- Operating Voltage (V) : 60
Operation/Application
- Operating Frequency Range (GHZ) : 6
- Shielded : No
Other
- Cable Assembly Length : .04 M [.131 FT ]
- Dielectric Material : Polytetrafluoroethylene (PTFE)
Product Type Features
- Cable Assembly (End A) : SMA Bulkhead Jack
- Cable Assembly (End B) : MHF1 Plug
- Cable Assembly Type : SMA to UMCC1
- Coax Cable Type : 1.37mm Coax
Usage Conditions
- Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]