Body Features Compatible Conductor Material : Aluminium, Copper Insulation Material : XLPE/EPR
Dimensions Compatible Conductor Range (AWGKC) : 350 - 750 Compatible Insulation Diameter Range : 34.4 - 39. MM [1.35 - 1.53 INCH ]
Electrical Characteristics Voltage Class (KV) : 35
Product Type Features Cable Shield Style : Copper Tape Installation Technology : Shear Bolt
Body Features
- Compatible Conductor Material : Aluminium, Copper
- Insulation Material : XLPE/EPR
Dimensions
- Compatible Conductor Range (AWGKC) : 350 - 750
- Compatible Insulation Diameter Range : 34.4 - 39. MM [1.35 - 1.53 INCH ]
Electrical Characteristics
Product Type Features
- Cable Shield Style : Copper Tape
- Installation Technology : Shear Bolt