TE Connectivity Connector Backshells 2508226-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : ABS Primary Product Plating Material : Nickel Configuration Features Number of Positions : 9 Dimensions Cable Entry Diameter : 4.5 - 7.1 MM  [.15 - .25 INCH ] Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ] Compatible Insulation Diameter Range : 4 - 6.5 MM  [.156 - .26 INCH ] Product Height : 8.3 MM  [.33 INCH ] Product Length : 41.3 MM  [1.632 INCH ] Product Width : 31.03 MM  [1.22 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Rectangular Industry Standards IP Rating : Not Tested Mechanical Attachment Mating Retention Type : Screwlocks Thread Size : M5 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Shielding Enclosure Sealable : No Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : ABS Primary Product Plating Material : Nickel Configuration Features Number of Positions : 9 Dimensions Cable Entry Diameter : 4.5 - 7.1 MM  [.15 - .25 INCH ] Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ] Compatible Insulation Diameter Range : 4 - 6.5 MM  [.156 - .26 INCH ] Product Height : 8.3 MM  [.33 INCH ] Product Length : 41.3 MM  [1.632 INCH ] Product Width : 31.03 MM  [1.22 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Rectangular Industry Standards IP Rating : Not Tested Mechanical Attachment Mating Retention Type : Screwlocks Thread Size : M5 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Shielding Enclosure Sealable : No Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 2508226-1 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
2508226-1
Connector Backshells 2508226-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : ABS Primary Product Plating Material : Nickel Configuration Features Number of Positions : 9 Dimensions Cable Entry Diameter : 4.5 - 7.1 MM  [.15 - .25 INCH ] Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ] Compatible Insulation Diameter Range : 4 - 6.5 MM  [.156 - .26 INCH ] Product Height : 8.3 MM  [.33 INCH ] Product Length : 41.3 MM  [1.632 INCH ] Product Width : 31.03 MM  [1.22 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Rectangular Industry Standards IP Rating : Not Tested Mechanical Attachment Mating Retention Type : Screwlocks Thread Size : M5 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Shielding Enclosure Sealable : No Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : ABS
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Positions : 9

Dimensions


  • Cable Entry Diameter : 4.5 - 7.1 MM  [.15 - .25 INCH ]
  • Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ]
  • Compatible Insulation Diameter Range : 4 - 6.5 MM  [.156 - .26 INCH ]
  • Product Height : 8.3 MM  [.33 INCH ]
  • Product Length : 41.3 MM  [1.632 INCH ]
  • Product Width : 31.03 MM  [1.22 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Rectangular

Industry Standards


  • IP Rating : Not Tested

Mechanical Attachment


  • Mating Retention Type : Screwlocks
  • Thread Size : M5

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Shielding Enclosure
  • Sealable : No

Usage Conditions


  • Compatible With Connector Style : Receptacle
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - 17-2508226-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
17-2508226-1-ND
D-Sub, D-Shaped Connector Backshells, Hoods 17-2508226-1-ND
D-SUB 9P BACKSHELL

D-SUB 9P BACKSHELL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2508226-1 17-2508226-1-ND
Product Name Connector Backshells D-Sub, D-Shaped Connector Backshells, Hoods
Geometry Straight; 180 Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products