TE Connectivity Connector Backshells 2508224-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : ABS Primary Product Plating Material : Nickel Configuration Features Number of Positions : 44 Contact Features Primary Product Underplating Material : Nickel Dimensions Cable Entry Diameter : 8 - 11.9 MM  [.315 - .591 INCH ] Compatible Cable Diameter Range : 8 - 10 MM  [.315 - .394 INCH ] Compatible Insulation Diameter Range : 8 - 10 MM  [.315 - .394 INCH ] Product Height : 8.2 MM  [.32 INCH ] Product Length : 43.8 MM  [1.72 INCH ] Product Width : 53.3 MM  [2.1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Rectangular Industry Standards IP Rating : Not Tested Mechanical Attachment Mating Retention Type : Screwlocks Thread Size : M5 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Shielding Enclosure Sealable : No Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : ABS Primary Product Plating Material : Nickel Configuration Features Number of Positions : 44 Contact Features Primary Product Underplating Material : Nickel Dimensions Cable Entry Diameter : 8 - 11.9 MM  [.315 - .591 INCH ] Compatible Cable Diameter Range : 8 - 10 MM  [.315 - .394 INCH ] Compatible Insulation Diameter Range : 8 - 10 MM  [.315 - .394 INCH ] Product Height : 8.2 MM  [.32 INCH ] Product Length : 43.8 MM  [1.72 INCH ] Product Width : 53.3 MM  [2.1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Rectangular Industry Standards IP Rating : Not Tested Mechanical Attachment Mating Retention Type : Screwlocks Thread Size : M5 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Shielding Enclosure Sealable : No Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 2508224-1 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
2508224-1
Connector Backshells 2508224-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : ABS Primary Product Plating Material : Nickel Configuration Features Number of Positions : 44 Contact Features Primary Product Underplating Material : Nickel Dimensions Cable Entry Diameter : 8 - 11.9 MM  [.315 - .591 INCH ] Compatible Cable Diameter Range : 8 - 10 MM  [.315 - .394 INCH ] Compatible Insulation Diameter Range : 8 - 10 MM  [.315 - .394 INCH ] Product Height : 8.2 MM  [.32 INCH ] Product Length : 43.8 MM  [1.72 INCH ] Product Width : 53.3 MM  [2.1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Rectangular Industry Standards IP Rating : Not Tested Mechanical Attachment Mating Retention Type : Screwlocks Thread Size : M5 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Shielding Enclosure Sealable : No Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : ABS
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Positions : 44

Contact Features


  • Primary Product Underplating Material : Nickel

Dimensions


  • Cable Entry Diameter : 8 - 11.9 MM  [.315 - .591 INCH ]
  • Compatible Cable Diameter Range : 8 - 10 MM  [.315 - .394 INCH ]
  • Compatible Insulation Diameter Range : 8 - 10 MM  [.315 - .394 INCH ]
  • Product Height : 8.2 MM  [.32 INCH ]
  • Product Length : 43.8 MM  [1.72 INCH ]
  • Product Width : 53.3 MM  [2.1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Rectangular

Industry Standards


  • IP Rating : Not Tested

Mechanical Attachment


  • Mating Retention Type : Screwlocks
  • Thread Size : M5

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Shielding Enclosure
  • Sealable : No

Usage Conditions


  • Compatible With Connector Style : Receptacle
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - 17-2508224-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
17-2508224-1-ND
D-Sub, D-Shaped Connector Backshells, Hoods 17-2508224-1-ND
D-SUB 44P BACKSHELL

D-SUB 44P BACKSHELL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2508224-1 17-2508224-1-ND
Product Name Connector Backshells D-Sub, D-Shaped Connector Backshells, Hoods
Geometry Straight; 180 Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Box Mount D-Sub Connectors - 1-1757826-2 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Termination Crimp
Current Rating 5.0 amps
View Details