TE Connectivity Connector Backshells 2508217-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : ABS Primary Product Plating Material : Nickel Configuration Features Number of Positions : 15 Dimensions Cable Entry Diameter : 6 - 10 MM  [.236 - .354 INCH ] Compatible Cable Diameter Range : 6.3 - 10 MM  [.236 - .394 INCH ] Compatible Insulation Diameter Range : 6.35 - 12.7 MM  [.236 - .315 INCH ] Product Height : 7.9 MM  [.31 INCH ] Product Length : 36 MM  [1.42 INCH ] Product Width : 38.7 MM  [1.52 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Rectangular Industry Standards IP Rating : Not Tested Mechanical Attachment Mating Retention Type : Screwlocks Thread Size : M5 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Sealable : No Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : ABS Primary Product Plating Material : Nickel Configuration Features Number of Positions : 15 Dimensions Cable Entry Diameter : 6 - 10 MM  [.236 - .354 INCH ] Compatible Cable Diameter Range : 6.3 - 10 MM  [.236 - .394 INCH ] Compatible Insulation Diameter Range : 6.35 - 12.7 MM  [.236 - .315 INCH ] Product Height : 7.9 MM  [.31 INCH ] Product Length : 36 MM  [1.42 INCH ] Product Width : 38.7 MM  [1.52 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Rectangular Industry Standards IP Rating : Not Tested Mechanical Attachment Mating Retention Type : Screwlocks Thread Size : M5 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Sealable : No Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 2508217-1 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
2508217-1
Connector Backshells 2508217-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : ABS Primary Product Plating Material : Nickel Configuration Features Number of Positions : 15 Dimensions Cable Entry Diameter : 6 - 10 MM  [.236 - .354 INCH ] Compatible Cable Diameter Range : 6.3 - 10 MM  [.236 - .394 INCH ] Compatible Insulation Diameter Range : 6.35 - 12.7 MM  [.236 - .315 INCH ] Product Height : 7.9 MM  [.31 INCH ] Product Length : 36 MM  [1.42 INCH ] Product Width : 38.7 MM  [1.52 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Rectangular Industry Standards IP Rating : Not Tested Mechanical Attachment Mating Retention Type : Screwlocks Thread Size : M5 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Sealable : No Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : ABS
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Positions : 15

Dimensions


  • Cable Entry Diameter : 6 - 10 MM  [.236 - .354 INCH ]
  • Compatible Cable Diameter Range : 6.3 - 10 MM  [.236 - .394 INCH ]
  • Compatible Insulation Diameter Range : 6.35 - 12.7 MM  [.236 - .315 INCH ]
  • Product Height : 7.9 MM  [.31 INCH ]
  • Product Length : 36 MM  [1.42 INCH ]
  • Product Width : 38.7 MM  [1.52 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Rectangular

Industry Standards


  • IP Rating : Not Tested

Mechanical Attachment


  • Mating Retention Type : Screwlocks
  • Thread Size : M5

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Sealable : No

Usage Conditions


  • Compatible With Connector Style : Receptacle
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - 17-2508217-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
17-2508217-1-ND
D-Sub, D-Shaped Connector Backshells, Hoods 17-2508217-1-ND
D-SUB 15P BACKSHELL

D-SUB 15P BACKSHELL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2508217-1 17-2508217-1-ND
Product Name Connector Backshells D-Sub, D-Shaped Connector Backshells, Hoods
Geometry Straight; 180 Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589061-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
2 suppliers
Solder D-Sub Connectors - 1393481-1 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Mounting Board Mount
Current Rating 2.2 amps
View Details
3 suppliers
Standard Circular Connectors - 1-1589062-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
3 suppliers