TE Connectivity Dead Break Connections 2508113-1

Description
Body Features Insulation Material : XLPE/EPR Dimensions Compatible Conductor Range (AWGKC) : 350 - 750 Compatible Insulation Diameter Range : 42.3 - 45.3 MM  [1.66 - 1.78 INCH ] Electrical Characteristics Voltage Class (KV) : 35 Industry Standards Compatible With Approved Standards Products : IEEE 386 Product Type Features Bushing Type : IEEE interface 13 Cable Shield Style : Tape Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Insulation Material : XLPE/EPR Dimensions Compatible Conductor Range (AWGKC) : 350 - 750 Compatible Insulation Diameter Range : 42.3 - 45.3 MM  [1.66 - 1.78 INCH ] Electrical Characteristics Voltage Class (KV) : 35 Industry Standards Compatible With Approved Standards Products : IEEE 386 Product Type Features Bushing Type : IEEE interface 13 Cable Shield Style : Tape Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - 2508113-1 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
2508113-1
Dead Break Connections 2508113-1
Body Features Insulation Material : XLPE/EPR Dimensions Compatible Conductor Range (AWGKC) : 350 - 750 Compatible Insulation Diameter Range : 42.3 - 45.3 MM  [1.66 - 1.78 INCH ] Electrical Characteristics Voltage Class (KV) : 35 Industry Standards Compatible With Approved Standards Products : IEEE 386 Product Type Features Bushing Type : IEEE interface 13 Cable Shield Style : Tape Installation Technology : Shear Bolt

Body Features


  • Insulation Material : XLPE/EPR

Dimensions


  • Compatible Conductor Range (AWGKC) : 350 - 750
  • Compatible Insulation Diameter Range : 42.3 - 45.3 MM  [1.66 - 1.78 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : 35

Industry Standards


  • Compatible With Approved Standards Products : IEEE 386

Product Type Features


  • Bushing Type : IEEE interface 13
  • Cable Shield Style : Tape
  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2508113-1
Product Name Dead Break Connections
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products