TE Connectivity Dead Break Connections 2507724-3

Description
Body Features Compatible Conductor Material : Aluminium, Copper Insulation Material : XLPE/EPR Electrical Characteristics Voltage Class (KV) : 15 Product Type Features Cable Shield Style : Copper Tape Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminium, Copper Insulation Material : XLPE/EPR Electrical Characteristics Voltage Class (KV) : 15 Product Type Features Cable Shield Style : Copper Tape Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - 2507724-3 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
2507724-3
Dead Break Connections 2507724-3
Body Features Compatible Conductor Material : Aluminium, Copper Insulation Material : XLPE/EPR Electrical Characteristics Voltage Class (KV) : 15 Product Type Features Cable Shield Style : Copper Tape Installation Technology : Shear Bolt

Body Features


  • Compatible Conductor Material : Aluminium, Copper
  • Insulation Material : XLPE/EPR

Electrical Characteristics


  • Voltage Class (KV) : 15

Product Type Features


  • Cable Shield Style : Copper Tape
  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2507724-3
Product Name Dead Break Connections
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products