TE Connectivity Dead Break Connections 2507724-2

Description
Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : XLPE/EPR Electrical Characteristics Voltage Class (KV) : 15 Product Type Features Cable Shield Style : Copper Tape Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : XLPE/EPR Electrical Characteristics Voltage Class (KV) : 15 Product Type Features Cable Shield Style : Copper Tape Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - 2507724-2 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
2507724-2
Dead Break Connections 2507724-2
Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : XLPE/EPR Electrical Characteristics Voltage Class (KV) : 15 Product Type Features Cable Shield Style : Copper Tape Installation Technology : Shear Bolt

Body Features


  • Compatible Conductor Material : Copper, Aluminium
  • Insulation Material : XLPE/EPR

Electrical Characteristics


  • Voltage Class (KV) : 15

Product Type Features


  • Cable Shield Style : Copper Tape
  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2507724-2
Product Name Dead Break Connections
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details